CEI - EN 60763-3-1

Specification for laminated pressboard - Part 3: Specifications for individual materials - Sheet 1: Specifications for laminated precompressed board Types LB 3.1.1, 3.1.2, 3.3.1 and 3.3.2

inactive
Organization: CEI
Publication Date: 1 April 1999
Status: inactive
Page Count: 12
scope:

Fornisce le prescrizioni dei cartoni laminati precompressi che comprendono il 100 % di pasta chimica da legno al solfato o una miscela di pasta chimica da legno al solfato e di cotone.

Document History

December 1, 2012
Laminated pressboard for electrical purposes Part 3: Specifications for individual materials Sheet 1: Requirements for laminated precompressed pressboard, Types LB 3.1A.1 and LB 3.1A.2
This sheet of IEC 60763-3 gives the requirements for laminated precompressed boards comprised of 100 % sulphate wood pulp. Materials which conform to this specification meet established levels of...
EN 60763-3-1
April 1, 1999
Specification for laminated pressboard - Part 3: Specifications for individual materials - Sheet 1: Specifications for laminated precompressed board Types LB 3.1.1, 3.1.2, 3.3.1 and 3.3.2
Fornisce le prescrizioni dei cartoni laminati precompressi che comprendono il 100 % di pasta chimica da legno al solfato o una miscela di pasta chimica da legno al solfato e di cotone.
Advertisement