CEI EN 60763-3-1
Laminated pressboard for electrical purposes Part 3: Specifications for individual materials Sheet 1: Requirements for laminated precompressed pressboard, Types LB 3.1A.1 and LB 3.1A.2
| Organization: | CEI |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
This sheet of IEC 60763-3 gives the requirements for laminated precompressed boards comprised of 100 % sulphate wood pulp.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History