CEI - EN 60034-18-31

Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 31: Test procedures for form-wound windings – Thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV

inactive
Organization: CEI
Publication Date: 1 September 1996
Status: inactive
Page Count: 20
scope:

Fornisce le procedure di prova per la valutazione termica e la classificazione dei sistemi di isolamento usati e proposti per l'uso delle macchine elettriche rotanti in corrente continua e alternata sino a 50 MVA e 15 kV inclusi. Le procedure di prova sono comparative per il fatto che le prestazioni di un sistema di isolamento prescelto vengono paragonate a quelle di uno di riferimento con provata esperienza di servizio.

Document History

April 1, 2013
Rotating electrical machines Part 18-31: Functional evaluation of insulation systems - Test procedures for form-wound windings - Thermal evaluation and classification of insulation systems used in rotating machines
This part of IEC 60034 describes thermal endurance test procedures for classification of insulation systems used in a.c. or d.c. rotating electrical machines with indirect cooling and form-wound...
January 1, 2013
Rotating electrical machines Part 18-31: Functional evaluation of insulation systems - Test procedures for form-wound windings - Thermal evaluation and classification of insulation systems used in rotating machines
This part of IEC 60034 describes thermal endurance test procedures for classification of insulation systems used in a.c. or d.c. rotating electrical machines with indirect cooling and form-wound...
November 1, 1998
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 31: Test procedures for form-wound windings -Thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV
La presente EN viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata utilizzazione, particolarmente mirata a settori specialistici.
EN 60034-18-31
September 1, 1996
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 31: Test procedures for form-wound windings – Thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV
Fornisce le procedure di prova per la valutazione termica e la classificazione dei sistemi di isolamento usati e proposti per l’uso delle macchine elettriche rotanti in corrente continua e alternata...

References

Advertisement