CEI - EN 60831-1/A1
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 1: General - Performance, testing and rating - Safety requirements Guide for installation and operation
inactive
| Organization: | CEI |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 8 |
scope:
Document History
June 1, 2016
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
March 1, 2015
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
This part of the IEC 60831 series is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage...
December 1, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
This part of the IEC 60831 series is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage...
EN 60831-1/A1
July 1, 2003
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 1: General - Performance, testing and rating - Safety requirements Guide for installation and operation
October 1, 1997
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 1: General - Performance, testing and rating - Safety requirements Guide for installation and operation
La presente Norma si applica alle unità ed alle batterie di condensatori impiegate particolarmente per il rifasamento di impianti di energia a corrente alternata con tensione nominale inferiore o...
September 1, 1994
Condensatori statici di rifasamento di tipo autorigenerabile per impianti di energia a corrente alternata con tensione nominale inferiore o uguale a 1000 V - Parte 1: Generalità - Prestazioni - Prove e valori nominali - Prescrizioni di sicurezza - Guida per l'installazione e l'esercizio
La presente Norma è la versione italiana della Norma Europea CENELEC EN 60831-1 più Corrigendum, equivalente alla Pubblicazione IEC 831-1 (1988) più Modifiche 1 (1991) e 2 (1993), con il testo...