CENELEC - EN 50342-1
Lead-acid starter batteries Part 1: General requirements and methods of test
| Organization: | CENELEC |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Graphical symbols for use on specific equipment): | 01.080.20 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "starter batteries". Batteries with a nominal voltage of 6 V are also included within the scope of this standard. All referenced voltages have to be divided by two for 6 V batteries.
This standard is applicable to batteries for the following purposes:
− batteries for passenger cars,
− batteries for commercial and industrial vehicles for normal use,
− batteries for commercial and industrial vehicles for severe use.
This standard is not applicable to batteries for other purposes, for example the starting of railcar internal combustion engines.
Document History