IEC 60309-4

AMENDMENT 1 Plugs, socket-outlets and couplers for industrial purposes – Part 4: Switched socket-outlets and connectors with or without interlock

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2012
Status: inactive
Page Count: 10
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This clause of Part 1 or Part 2 is applicable except as follows:

Replacement of the first paragraph by the following text:

This part of IEC 60309 applies to self-contained products that combine within a single enclosure, a socket-outlet or connector according to IEC 60309-1 or IEC 60309-2 and a switching device, with a rated operating voltage not exceeding 690 V d.c. or a.c. and 500 Hz , and a rated current not exceeding 250 A, primarily intended for industrial use, either indoors or outdoors.

These products may incorporate an interlock and/or protective devices.

 

Document History

June 1, 2021
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes – Part 4: Switched socket-outlets with or without interlock
This part of IEC 60309 applies to self-contained products primarily intended for industrial use, either indoors or outdoors that combine the following items within a single enclosure: – a fixed or...
April 1, 2012
Plugs, socket-outlets and couplers for industrial purposes – Part 4: Switched socket-outlets and connectors with or without interlock
This clause of Part 1 or Part 2 is applicable except as follows: Replacement of the first paragraph by the following text: This part of IEC 60309 applies to self-contained products that combine...
IEC 60309-4
March 1, 2012
AMENDMENT 1 Plugs, socket-outlets and couplers for industrial purposes – Part 4: Switched socket-outlets and connectors with or without interlock
This clause of Part 1 or Part 2 is applicable except as follows: Replacement of the first paragraph by the following text: This part of IEC 60309 applies to self-contained products that combine...
June 1, 2006
Plugs, socket-outlets and couplers for industrial purposes – Part 4: Switched socket-outlets and connectors with or without interlock
This clause of Part 1 or Part 2 is applicable except as follows: Replacement of the first paragraph by the following text: This part of IEC 60309 applies to self-contained products that combine...

References

Advertisement