ISO 11114-1
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 1: Metallic materials
| Organization: | ISO |
| Publication Date: | 15 March 2012 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This part of ISO 11114 provides requirements for the selection of safe combinations of metallic cylinder and valve materials and cylinder gas content.
The compatibility data given is related to single gases and to gas mixtures.
Seamless metallic, welded metallic and composite gas cylinders and their valves, used to contain compressed, liquefied and dissolved gases, are considered.
NOTE In this part of ISO 11114 the term "cylinder" refers to transportable pressure receptacles, which also include tubes and pressure drums.
Aspects such as the quality of delivered gas product are not considered.
Document History