CEN - EN 15948
Cereals - Determination of moisture and protein - Method using Near-Infrared-Spectroscopy in whole kernels
| Organization: | CEN |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Cereals, pulses and derived products): | 67.060 |
scope:
This European Standard defines a routine method for the determination of moisture and protein in whole kernels of barley and wheat using a near-infrared spectrophotometer in the constituent ranges:
for wheat:
- moisture content minimum range from 8 % to 22 %;
- protein content minimum range from 7 % to 20 %.
for barley:
- moisture content minimum range from 8 % to 22 %;
- protein content minimum range from 7 % to 16 %.
This European Standard describes the modalities to be implemented by the supplier and the user of the method.
Document History