DIN EN ISO 12209
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO/DIS 12209:2012); German version prEN ISO 12209:2012
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Pressure regulators): | 23.060.40 |
Document History
May 1, 2017
Gasflaschen - Ausgangsanschluesse fuer Gasflaschenventile fuer verdichtete Atemluft (ISO 12209:2013 + Amd 1:2016, korrigierte Fassung 2017-03); Deutsche Fassung EN ISO 12209:2013 + A1:2016
A description is not available for this item.
December 1, 2015
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Amendment 1: Outlet connection up to a maximum cylinder working pressure of 500 bar (ISO 12209:2013/DAM 1:2015); German and English version EN ISO 12209:2013/prA1:2015
A description is not available for this item.
December 1, 2013
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO 12209:2013); German version EN ISO 12209:2013
Diese Internationale Norm legt die Eigenschaften von Ausgangsanschlüssen für Gasflaschenventile für Gasflaschen für verdichtete Atemluft fest. Sie legt die grundlegenden Anforderungen sowohl für den...
DIN EN ISO 12209
March 1, 2012
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO/DIS 12209:2012); German version prEN ISO 12209:2012
A description is not available for this item.