DIN EN ISO 12209/A1
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Amendment 1: Outlet connection up to a maximum cylinder working pressure of 500 bar (ISO 12209:2013/DAM 1:2015); German and English version EN ISO 12209:2013/prA1:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
May 1, 2017
Gasflaschen - Ausgangsanschluesse fuer Gasflaschenventile fuer verdichtete Atemluft (ISO 12209:2013 + Amd 1:2016, korrigierte Fassung 2017-03); Deutsche Fassung EN ISO 12209:2013 + A1:2016
A description is not available for this item.
DIN EN ISO 12209/A1
December 1, 2015
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Amendment 1: Outlet connection up to a maximum cylinder working pressure of 500 bar (ISO 12209:2013/DAM 1:2015); German and English version EN ISO 12209:2013/prA1:2015
A description is not available for this item.
December 1, 2013
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO 12209:2013); German version EN ISO 12209:2013
Diese Internationale Norm legt die Eigenschaften von Ausgangsanschlüssen für Gasflaschenventile für Gasflaschen für verdichtete Atemluft fest. Sie legt die grundlegenden Anforderungen sowohl für den...
March 1, 2012
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO/DIS 12209:2012); German version prEN ISO 12209:2012
A description is not available for this item.