DIN LN 29559

Serrated lockring for temperatures up to 700 °C, corrosions resistant

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 1967
Status: active
Page Count: 2
ICS Code (Washers and other locking elements): 49.030.50
scope:

APPLICATION: The rings are to be used as a locking device to prevent unwanted loosening or unscrewing of applicable thread inserts and studs.

Document History

DIN LN 29559
October 1, 1967
Serrated lockring for temperatures up to 700 °C, corrosions resistant
APPLICATION: The rings are to be used as a locking device to prevent unwanted loosening or unscrewing of applicable thread inserts and studs.

References

Advertisement