DIN LN 29519
Studs for locking with serrated ring, with minimum tensile strength of 125 kg/mm2, for temperatures up to 700 °C, corrosion resistant
| Organization: | DIN |
| Publication Date: | 1 October 1967 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
APPLICATION: Studs with ring lock are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength. The studs have a locking device that prevents an unwanted unscrewing of the stud, i.e. while loosening the screw connection or due to vibrtion.
For installation in material with shear strength of ³ 26 kg/mm2.
Document History