DIN LN 9163-11

Aerospace; ISO Metric Threads; Survey, designation in manufacturing documents

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 1980
Status: active
Page Count: 2
ICS Code (Screw threads): 49.030.10
scope:

Scope and field of aplication

The standards LN 9163 Part 1 and Part 6 define the ISO metric thread for aerospace purposes. In order to facilitate, primarily for the design engineer, the use of the different selections of nominal diameters, pitches and tolerance classes in manufacturing documents, the detailed specifications on field of application, designation and tolerance classes of ISO metric threads given in LN 9163 Part 2 ato Part 5 and Part 7 have been complied in a survey in the present standard.

Document History

DIN LN 9163-11
December 1, 1980
Aerospace; ISO Metric Threads; Survey, designation in manufacturing documents
Scope and field of aplication The standards LN 9163 Part 1 and Part 6 define the ISO metric thread for aerospace purposes. In order to facilitate, primarily for the design engineer, the use of the...

References

Advertisement