DIN LN 29580

Aerospace; ISO metric screws thread, selection of threads and limit dimensions for screws and bolts, with nominal tensile strength ≥ 1250 N/mm2

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 1980
Status: active
Page Count: 4
ICS Code (Screw threads): 49.030.10
scope:

Field of application

This standard specifies the selection of nominal diameters and pitches and tolerance classes as well as the limit dimensions of the screw thread with reduced root radius tolerance for screws and bolts with a nominal tensile strength of ≥ 1250 N/mm2 for aerospace purposes

Document History

DIN LN 29580
December 1, 1980
Aerospace; ISO metric screws thread, selection of threads and limit dimensions for screws and bolts, with nominal tensile strength ≥ 1250 N/mm2
Field of application This standard specifies the selection of nominal diameters and pitches and tolerance classes as well as the limit dimensions of the screw thread with reduced root radius...

References

Advertisement