DIN LN 29518
Studs for locking with serrated ring, with minimum tensile strength of 90 kg/mm2, for temperatures up to 260 °C
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 1967 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
APPLICATION: Studs with ring lock are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength. The studs have a locking device that prevents an unwanted unscrewing of the stud, i.e. while loosening the screw connection or due to vibration.
Document History
DIN LN 29518
October 1, 1967
Studs for locking with serrated ring, with minimum tensile strength of 90 kg/mm2, for temperatures up to 260 °C
APPLICATION: Studs with ring lock are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength. The...