DIN LN 29558

Serrated lockring for temperatures up to 260 °C

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 1974
Status: active
Page Count: 2
ICS Code (Washers and other locking elements): 49.030.50
scope:

The rings are to be used as a locking device to prevent unwanted loosening or unscrewing of applicable thread inserts and studs.

Document History

DIN LN 29558
June 1, 1974
Serrated lockring for temperatures up to 260 °C
The rings are to be used as a locking device to prevent unwanted loosening or unscrewing of applicable thread inserts and studs.

References

Advertisement