DIN EN ISO 17186

Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO 17186:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2012
Status: active
Page Count: 11
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.

Document History

DIN EN ISO 17186
March 1, 2012
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO 17186:2011)
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
October 1, 2003
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO 17186:2002)
A description is not available for this item.

References

Advertisement