DIN EN ISO 17186

Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO 17186:2002)

inactive
Organization: DIN
Publication Date: 1 October 2003
Status: inactive
Page Count: 9
ICS Code (Leather and furs): 59.140.30

Document History

March 1, 2012
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO 17186:2011)
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
DIN EN ISO 17186
October 1, 2003
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO 17186:2002)
A description is not available for this item.
Advertisement