DIN LN 9223
Aerospace; tubes for fluids in wrought aluminium alloy, seamless drawn; dimensions, masses
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 1986 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
Field of application
This Standard applies to seamless drawn tubes for fluids of 12 to 80 mm outside diameters and 0,8 to 2,5 mm wall thicknesses made from the material specified in clause 4.
Document History
DIN LN 9223
December 1, 1986
Aerospace; tubes for fluids in wrought aluminium alloy, seamless drawn; dimensions, masses
Field of application
This Standard applies to seamless drawn tubes for fluids of 12 to 80 mm outside diameters and 0,8 to 2,5 mm wall thicknesses made from the material specified in clause 4.