DIN LN 9222
Aerospace - Internal pressure tubes in wrought aluminium alloys, seamless drawn - Dimensions, masses
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2001 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
Field of application
This standard is applicable to seamless drawn internal pressure tubes of 4 mm to 125 mm outside diameter and 0,8 mm to 10 mm wall thickness made of materials as listed in clause 5.
Document History
DIN LN 9222
December 1, 2001
Aerospace - Internal pressure tubes in wrought aluminium alloys, seamless drawn - Dimensions, masses
Field of application
This standard is applicable to seamless drawn internal pressure tubes of 4 mm to 125 mm outside diameter and 0,8 mm to 10 mm wall thickness made of materials as listed in clause...