DIN LN 9399
Aerospace; tubes for fluids in stainless steel, seamless, cold drawn; dimensions, masses
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 1987 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
Field of application
This Standard applies to seamless tubes for fluids of 16 to 80 mm outside diameters and 0,8 and 1 mm wall thicknesses made from the material specified in clause 4.
Document History
DIN LN 9399
August 1, 1987
Aerospace; tubes for fluids in stainless steel, seamless, cold drawn; dimensions, masses
Field of application
This Standard applies to seamless tubes for fluids of 16 to 80 mm outside diameters and 0,8 and 1 mm wall thicknesses made from the material specified in clause 4.