DIN LN 9398

Aerospace; internal pressure tubes in stainless steels, seamless, cold drawn; dimensions, masses

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 1987
Status: active
Page Count: 4
ICS Code (Iron and steel pipes): 23.040.10
scope:

Field of application

This Standard applies to seamless drawn internal pressure tubes of 5 to 50 mm outside diameters and 0,5 ti 3,2 mm wall thicknesses made from materials as listed in clause 4.

Document History

DIN LN 9398
August 1, 1987
Aerospace; internal pressure tubes in stainless steels, seamless, cold drawn; dimensions, masses
Field of application This Standard applies to seamless drawn internal pressure tubes of 5 to 50 mm outside diameters and 0,5 ti 3,2 mm wall thicknesses made from materials as listed in clause 4.

References

Advertisement