DIN EN ISO 24342
Resilient and textile floor-coverings - Determination of side length, edge straightness and squareness of tiles (ISO 24342:2007)
| Organization: | DIN |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Floor coverings): | 97.150 |
| ICS Code (59.080.60): | 59.080.60 |
scope:
This International Standard describes methods for determining side lengths, straightness of edges and squareness of resilient or textile floor tiles.
The side lengths, straightness and squareness of resilient or textile floor tiles are important considerations because installed flooring will have an objectionable appearance if these performance criteria are not followed. This may cause the installed tiles to line up unevenly, producing unsightly seams and corners that do not match.
Document History