DIN LN 29534-1
Thread inserts, locked and self-locking, for temperatures up to 800 °C
| Organization: | DIN |
| Publication Date: | 1 November 1970 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Nuts): | 49.030.30 |
scope:
Application: Threaded inserts, locked and self-locking, are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength or for repairing stripped and damaged threads in those materials. The threaded inserts have a locking device that prevents the unwanted unscrewing of the insert when loosening the screw connection. The locking of the screw connection against self-locking is accomplished by several deformed threads in the middle of the internal thread.
Threaded inserts are intended for installation in materials with shear strength ³ 260 N/mm2. when installed in materials with shear strength of 260 N/mm2 the minimum tensile strength of screw connection is 1100 N/mm2.
Document History