DIN EN 4608-003
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 °C and 260 °C - Part 003: DN family - Lightweight - UV Laser printable - Product standard; German and English version EN 4608-003:2012
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of a light weight fire resistant, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between -65 °C and 260 °C.
These cables are UV Laser printable in accordance with EN 3838.
Document History
DIN EN 4608-003
April 1, 2012
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 °C and 260 °C - Part 003: DN family - Lightweight - UV Laser printable - Product standard; German and English version EN 4608-003:2012
This European Standard specifies the characteristics of a light weight fire resistant, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature...
September 1, 2011
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 °C and 260 °C - Part 003: DW family - DN family - lightweight - UV Laser printable - Product standard; German and English version FprEN 4608-003:2011
A description is not available for this item.