DIN LN 9342
Aerospace; nuts, hexagon, thin, steel
| Organization: | DIN |
| Publication Date: | 1 February 1984 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Nuts): | 49.030.30 |
scope:
General
This annex contains additional information for the manufacture of hexagon nuts outside Germany.
Owing to varying approving procedures, production methods, materials, etc. the details given in this standard on hexagon nuts are not always sufficient for manufacture broad. For instance, materials are used which may well ensure the required characteristics for a standard part in its final state, but which are not listed as equivalent material in the corresponding data sheet of the German Aviation Materials Manual, Part I.
The foreign materials listed in DIN 29895 (at present in draft form) are approved by the responsible qualification authority of the individual countries as equivalent to the German material.
The surface treatment required in clause A.3 is equivalent to that called for by LN 9368 parts 1 and 5.
Differences in appearance due to varying manufacturing methods do not affect the performance and interchangeability provided the dimensions given in the table are adhered to.
Document History