DSF/CLC/FprTS 50131-11
Alarm systems - Intrusion and hold-up systems -- Part 11: Hold-up devices
| Organization: | DS |
| Status: | pending |
| Page Count: | 38 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This Technical Specification is for dedicated hold-up devices in buildings, e.g. deliberately operated hold-up devices which can be triggered to create a hold-up alarm signal or message. It provides four security Grades 1-4 (see EN 50131-1), specific or non specific wired or wire-free hold-up devices and uses Environmental Classes I-IV (see EN 50130-5). This Technical Specification does not include requirements for hold-up devices intended for use outdoors, or for mobile hold-up devices or for devices with functions additional to hold-up facility. NOTE If a device provides functions additional to hold-up facility, it is recommended to function similar to the requirement described in this Technical Specification. Functions additional to the mandatory functions as specified in this Technical Specification may be included in the hold-up device, providing they do not adversely influence the correct operation of the mandatory functions. This Technical Specification does not apply to system interconnections.
Document History