DS/CLC/TS 50131-11
Alarm systems - Intrusion and hold-up systems - Part 11: Hold-up devices
| Organization: | DS |
| Publication Date: | 2 October 2012 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Protection against crime): | 13.310 |
scope:
This Technical Specification is for dedicated hold-up devices in buildings, e.g. deliberately operated hold-up devices which can be triggered to create a hold-up alarm signal or message. It provides four security Grades 1-4 (see EN 50131-1), specific or non specific wired or wire-free hold-up devices and uses Environmental Classes I-IV (see EN 50130-5). This Technical Specification does not include requirements for hold-up devices intended for use outdoors, or for mobile hold-up devices or for devices with functions additional to hold-up facility.NOTE If a device provides functions additional to hold-up facility, it is recommended to function similar to the requirement described in this Technical Specification.Functi
Document History