DOD - SMD 5962-97519

MICROCIRCUIT, LINEAR, 400 MHz, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 14 March 2012
Status: active
Page Count: 10
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-97519
March 14, 2012
MICROCIRCUIT, LINEAR, 400 MHz, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 21, 2002
MICROCIRCUIT, LINEAR, 400 MHZ, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
September 30, 1997
MICROCIRCUIT, LINEAR, 400 MHZ, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement