ASD-STAN PREN 3773-001

Aerospace series Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 001: Technical specification

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 29 February 2012
Status: active
Page Count: 18
scope:

This standard specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100.

These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

November 1, 2021
Aerospace series — Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A — Part 001: Technical specification
This document specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and...
ASD-STAN PREN 3773-001
February 29, 2012
Aerospace series Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 001: Technical specification
This standard specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and...
June 30, 1994
Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 IN/1 000 A Max. Part 001 : Technical Specification
A description is not available for this item.

References

Advertisement