ASD-STAN - PREN 3773-001

Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 IN/1 000 A Max. Part 001 : Technical Specification

inactive
Organization: ASD-STAN
Publication Date: 30 June 1994
Status: inactive
Page Count: 6

Document History

November 1, 2021
Aerospace series — Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A — Part 001: Technical specification
This document specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and...
February 29, 2012
Aerospace series Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 001: Technical specification
This standard specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and...
PREN 3773-001
June 30, 1994
Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 IN/1 000 A Max. Part 001 : Technical Specification
A description is not available for this item.
Advertisement