CEN - EN 2213

Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 MPa

active, Most Current
Organization: CEN
Publication Date: 1 March 2012
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the requirements relating to:

Steel FE-PL1505 (15CrMoV6)

Air melted

Hardened and tempered

Bars

De ≤ 16 mm

980 MPa ≤ Rm ≤ 1 180 MPa

for aerospace applications.

Document History

February 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bars De ≤ 16 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace applications. W.nr:...
EN 2213
March 1, 2012
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
This European Standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bars De ≤ 16 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace applications.

References

Advertisement