DOD - SMD 5962-91764

MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, QUAD, D/A CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 March 2012
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 10, 2018
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, QUAD, D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-91764
March 22, 2012
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, QUAD, D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 5, 2001
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, QUAD, D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
May 20, 1993
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, QUAD, D/A CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement