GMKOREA EDS-T-7010

Test Method for Organic Coatings on Plastic Parts

inactive, Most Current
Buy Now
Organization: GMKOREA
Publication Date: 1 March 2012
Status: inactive
Page Count: 7
scope:

5 types of requirement are specified dependent upon the severity of service operation of the component.

Type A1: is applicable to surface finishes used on the external body and on external components in areas of severe service operations e. g. below the WL-line (Fascia bumper, Radiator grille, MOLD'G R/PNL, CVR towing eye etc.)

Type A2: is applicable to surface finishes used on the external body and on external components in areas of normal service operations e.g. above the WL-line. (Handle trunk lid, OSRVM housing, Door fuel filler, Outside door handle etc.)

* The requirement of WL-line refers to Fig1. in page 4/4.

Type A3: is applicable to surface finishes on integral skinned polyurethane foam parts used on the external body.

Type B1: is applicable to surface finishes used on internal body parts and components within the engine compartment.

Type B2: is applicable to surface finishes used on internal body parts and components in areas of normal service operation.

PURPOSE

This specification details the performance requirements for applied organic surface coatings on plastic parts and components, used for either interior or exterior applications on motor vehicles.

Document History

GMKOREA EDS-T-7010
March 1, 2012
Test Method for Organic Coatings on Plastic Parts
5 types of requirement are specified dependent upon the severity of service operation of the component. Type A1: is applicable to surface finishes used on the external body and on external...
June 19, 2006
THE METHODS OF ORGANIC COATINGS ON PLASTIC PARTS
5 types of requirement are specified dependent upon the severity of service operation of the component. Type A1: is applicable to surface finishes used on the external body and on external...

References

Advertisement