CSA - CAN/CSA-C22.2 NO. 60079-7:12

Explosive atmospheres — Part 7: Equipment protection by increased safety “e”

inactive
Organization: CSA
Publication Date: 1 February 2012
Status: inactive
Page Count: 186
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive gas atmospheres. This standard applies to electrical apparatus where the rated voltage does not exceed 11 kV r.m.s. a.c. or d.c. Additional measures are applied to ensure that the apparatus does not produce arcs, sparks, or excessive temperatures in normal operation or under specified abnormal conditions.

This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence.

NOTE Increased safety "e" can provide Equipment Protection Levels (EPL) Mb or Gb. For further information, see Annex I.

Document History

Explosive atmospheres — Part 7: Equipment protection by increased safety "e"
A description is not available for this item.
January 1, 2016
Explosive atmospheres - Part 7: Equipment protection by increased safety “e”
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety “e” intended for...
Explosive atmospheres — Part 7: Equipment protection by increased safety “e”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
CAN/CSA-C22.2 NO. 60079-7:12
February 1, 2012
Explosive atmospheres — Part 7: Equipment protection by increased safety “e”
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive...
October 1, 2003
Electrical apparatus for explosive gas atmospheres – Part 7: Increased safety "e"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive...
October 1, 2003
Electrical Apparatus for Explosive Gas Atmospheres - Part 7: Increased Safety "e"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive...
December 1, 1995
Electrical Apparatus For Explosive Gas Atmospheres Part 7: Increased Safety "e"
This part of IEC 79 prescribes the specific requirements for the design, construction, testing, and marking of electrical apparatus, with a rated value of supply voltage not exceeding 11 kV r.m.s....
December 1, 1995
Electrical Apparatus For Explosive Gas Atmospheres Part 7: Increased Safety "e"
This part of IEC 79 prescribes the specific requirements for the design, construction, testing, and making of electrical apparatus, with a rated value of supply voltage not exceeding 11 kV r.m.s.a.c ...

References

Advertisement