CSA - CAN/CSA-E60079-7-03

Electrical Apparatus for Explosive Gas Atmospheres - Part 7: Increased Safety "e"

inactive
Organization: CSA
Publication Date: 1 October 2003
Status: inactive
Page Count: 144
scope:

This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive gas atmospheres. This standard applies to electrical apparatus with a rated value of supply voltage not exceeding 11 kV r.m.s. a.c. or d.c. Additional measures are applied to ensure that the apparatus does not produce arcs, sparks, or excessive temperatures in normal operation or under specified abnormal conditions.

These specific requirements are additional to the general requirements in IEC 60079-0 that apply to type of protection increased safety "e" unless specifically excluded.

Document History

Explosive atmospheres — Part 7: Equipment protection by increased safety "e"
A description is not available for this item.
January 1, 2016
Explosive atmospheres - Part 7: Equipment protection by increased safety “e”
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety “e” intended for...
Explosive atmospheres — Part 7: Equipment protection by increased safety “e”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
February 1, 2012
Explosive atmospheres — Part 7: Equipment protection by increased safety “e”
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive...
October 1, 2003
Electrical apparatus for explosive gas atmospheres – Part 7: Increased safety "e"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive...
CAN/CSA-E60079-7-03
October 1, 2003
Electrical Apparatus for Explosive Gas Atmospheres - Part 7: Increased Safety "e"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive...
December 1, 1995
Electrical Apparatus For Explosive Gas Atmospheres Part 7: Increased Safety "e"
This part of IEC 79 prescribes the specific requirements for the design, construction, testing, and marking of electrical apparatus, with a rated value of supply voltage not exceeding 11 kV r.m.s....
December 1, 1995
Electrical Apparatus For Explosive Gas Atmospheres Part 7: Increased Safety "e"
This part of IEC 79 prescribes the specific requirements for the design, construction, testing, and making of electrical apparatus, with a rated value of supply voltage not exceeding 11 kV r.m.s.a.c ...

References

Advertisement