CEN - EN ISO 898-2
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 2: Nuts with specified property classes - Coarse thread and fine pitch thread
| Organization: | CEN |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This part of ISO 898 specifies mechanical and physical properties of nuts with coarse thread and fine pitch thread made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C.
Nuts conforming to the requirements of this part of ISO 898 are evaluated at that ambient temperature range. It is possible that they do not retain the specified mechanical and physical properties at elevated and/or lower temperatures.
NOTE 1 Nuts conforming to the requirements of this part of ISO 898 have been used in applications ranging from -50 °C to +150 °C. It is the responsibility of users to consult an experienced fastener materials expert for temperatures outside the range of -50 °C to +150 °C and up to a maximum temperature of +300°C to determine appropriate choices for a given application.
NOTE 2 Information for the selection and application of steels for use at lower and elevated temperatures is given for instance in EN 10269, ASTM F2281 and in ASTM A320/A320M. This part of ISO 898 is applicable to nuts:
a) made of carbon steel or alloy steel;
b) with coarse thread M5 ≤ D ≤ M39, and fine pitch thread M8×1 ≤ D ≤ M39×3;
c) with triangular ISO metric thread according to ISO 68-1;
d) with diameter/pitch combinations according to ISO 261 and ISO 262;
e) with specified property classes, including proof load;
f) with different nut styles: thin nuts, regular nuts and high nuts;
g) with minimum height m ≥ 0,45D;
h) with a minimum outside diameter or width across flats s ≥ 1,45D;
i) able to mate with bolts, screws and studs with property classes according to ISO 898-1.
For hot dip galvanized nuts, see ISO 10684.
This part of ISO 898 does not specify requirements for properties such as:
- prevailing torque properties (see ISO 2320);
- torque/clamp force properties (see ISO 16047 for test method);
- weldability;
- corrosion resistance.
Document History