CEN - EN 14420-3
Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2.
Maximum working pressure is 25 bar; maximum working temperature is 65 °C.
Document History
EN 14420-3
July 1, 2013
Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned
This European Standard specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2.
Maximum working pressure is 25 bar; maximum...
November 1, 2004
Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned
A description is not available for this item.