NPFC - A-A-50757
Four Channel Recorder
| Organization: | NPFC |
| Publication Date: | 5 April 2012 |
| Status: | active |
| Page Count: | 1 |
scope:
This Commercial Item Description (CID) specifies a portable four 50MM channel recorder which features a four-channel DC and amplifier range of 50MV to 500V full scale with a capability of a maximum common mode voltage of 500VDC. The recorder picks up test signals from a function generator that monitors three cylinder hydraulic fluid flows. The fourth channel monitors the changes between the three test signals. This system shall be known as a four channel recorder.
intended Use:
The equipment shall be designed for use at Air Force Base and Depot Precision Measuring Equipment Laboratories.
Document History