NPFC - A-A-50757

FOUR CHANNEL RECORDER

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 October 1986
Status: active
Page Count: 4
scope:

This Commercial Item Description (CID) specifies a portable four 50MM channel recorder which features a four-channel DC and amplifier range of 50MV to 500V full scale with a capability of a maximum common mode voltage of 500VDC. The recorder picks up test signals from a function generator that monitors three cylinder hydraulic fluid flows. The fourth channel monitors the changes between the three test signals. This system shall be known as a four channel recorder.

intended Use:

The equipment shall be designed for use at Air Force Base and Depot Precision Measuring Equipment Laboratories.

Document History

April 6, 2022
Four Channel Recorder
A description is not available for this item.
May 19, 2017
Four Channel Recorder
A description is not available for this item.
April 5, 2012
Four Channel Recorder
This Commercial Item Description (CID) specifies a portable four 50MM channel recorder which features a four-channel DC and amplifier range of 50MV to 500V full scale with a capability of a maximum...
A-A-50757
October 1, 1986
FOUR CHANNEL RECORDER
This Commercial Item Description (CID) specifies a portable four 50MM channel recorder which features a four-channel DC and amplifier range of 50MV to 500V full scale with a capability of a maximum...
Advertisement