ACI MCP SET CD

Manual of Concrete Practice CD

inactive
Buy Now
Organization: ACI
Publication Date: 1 January 2012
Status: inactive
scope:

The ACI MANUAL OF CONCRETE PRACTICE (MCP) is the most comprehensive concrete reference set available. It contains all of the widely used ACI concrete and masonry code requirements, specifications, guides and reports.

- The largest, single source of concrete information in one set of books

- More than 220 documents

- Seven parts, plus a separate index

- Documents easier to locate because they're arranged in numerical order

Comprehensive and Authoritative

Developed to be comprehensive. The 2012 MCP contains all of the ACI documents you need to answer your questions about code requirements, specifications, tolerances, concrete proportions, construction methods, evaluations of test results, and many more topics. In fact, the 2012 MCP includes 220 of the most used documents on concrete technology. It includes the 2011 version of ACI's Building Code for Structural Concrete & Commentary (318-11)

The Most-Used Documents on Concrete Technology

An encyclopedia of concrete technology, the 2012 MCP has information needed by the engineer, architect, contractor, concrete/concrete product producer. . . Everyone involved in the design and use of concrete.

Topics Include:

* Design of reinforced concrete and masonry structures

* Design and construction of floors on grade, pavements, and parking lots

* Specification writing

* Concrete mixture proportioning

* Concrete mixing, transporting, and placing

* Hot- and cold-weather concreting

* Formwork

* Inspection and testing

* Construction tolerances

* Repair, Renovation, and Rehabilitation

* Troubleshooting

CD's are digitally protected from duplication by protectedpdf and require Adobe Reader 7.0 or later. Single -user license allows software to be installed on one computer (installation to a network or sharing the software on other computers is not permitted).

Search the 2012 MCP-CD by subject, keyword, proper name, or any word in the text - single words or phrases.

Search all documents, a selected group of documents, or only one document.

Use Boolean logic (AND

Instantly retrieve the Table of Contents for any document

Jump directly to any section of a document

Use Hypertext links to jump to related sections of other documents, such as

between the ACI 318 Building Code and Commentary

Retrieve graphic images on screen. Zoom and rotate graphics

Layer multiple windows to view two or more text or graphic displays simultaneously

Print selected pages or entire documents, with or without images

MINIMUM SYSTEM REQUIREMENTS

x86-based (Pentium equivalent) personal computer (586 minimum)

Windows 7, Vista, XP, Me, 2000

64 MB application RAM

For best viewing results, a color SVGA monitor running at 800 x 600 resolution (minimum) is recommended

Document History

January 1, 2023
USB ACI Collection of Concrete Codes, Specifications, and Practices
The ACI Collection of Concrete Codes, Specifications, and Practices is the most comprehensive concrete reference set available. It contains all of the widely used ACI concrete and masonry code...
January 1, 2021
2021 USB ACI Collection of Concrete Codes, Specifications, and Practices
CATS Abstract: The ACI Collection of Concrete Codes, Specifications, and Practices is the most comprehensive concrete reference set available. It contains all of the widely used ACI concrete and...
January 1, 2020
2020 USB ACI Collection of Concrete Codes, Specifications, and Practices – USB
The ACICollection of Concrete Codes, Specifications, and Practices is the mostcomprehensive concrete reference set available. It contains all of the widelyused ACI concrete and masonry code...
January 1, 2019
ACI Collection of Concrete Codes, Specifications, and Practices – USB
The ACI Collection of Concrete Codes, Specifications, and Practices is the most comprehensive concrete reference set available. It contains all of the widely used ACI concrete and masonry code...
January 1, 2017
MANUAL OF CONCRETE PRACTICE USB
A description is not available for this item.
January 1, 2016
MANUAL OF CONCRETE PRACTICE USB
USB's are digitally protected from duplication by protectedpdf and require Adobe Reader 7.0 or later. Single -user license allows software to be installed on one computer (installation to a network...
January 1, 2015
MANUAL OF CONCRETE PRACTICE USB
A description is not available for this item.
January 1, 2014
MANUAL OF CONCRETE PRACTICE CD
The ACI MANUAL OF CONCRETE PRACTICE (MCP) is the most comprehensive concrete reference set available. It contains all of the widely used ACI concrete and masonry code requirements, specifications,...
January 1, 2013
Manual of Concrete Practice CD
The ACI MANUAL OF CONCRETE PRACTICE (MCP) is the most comprehensive concrete reference set available. It contains all of the widely used ACI concrete and masonry code requirements, specifications,...
ACI MCP SET CD
January 1, 2012
Manual of Concrete Practice CD
The ACI MANUAL OF CONCRETE PRACTICE (MCP) is the most comprehensive concrete reference set available. It contains all of the widely used ACI concrete and masonry code requirements, specifications,...
January 1, 2011
Manual of Concrete Practice CD
A description is not available for this item.
January 1, 2010
MANUAL OF CONCRETE PRACTICE CD
A description is not available for this item.
January 1, 2008
MANUAL OF CONCRETE PRACTICE Practice CD 2008
A description is not available for this item.
Advertisement