FORD ESB-M33J100-A
ENAMEL, ACRYLIC, HIGH SOLIDS, LOW VOC, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 26 March 2012 |
| Status: | active |
| Page Count: | 18 |
scope:
The materials defined by these specifications are low volatile organic compound (VOC) modified thermosetting acrylic resins which are pigmented to yield a colored, glossy, durable enamel suitable for exterior use.
Document History
FORD ESB-M33J100-A
March 26, 2012
ENAMEL, ACRYLIC, HIGH SOLIDS, LOW VOC, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are low volatile organic compound (VOC) modified thermosetting acrylic resins which are pigmented to yield a colored, glossy, durable enamel suitable for...
October 23, 1990
ENAMEL, ACRYLIC, HIGH SOLIDS, LOW VOC, EXTERIOR
1. SCOPE The materials defined by these specifications are low volatile organic compound (VOC) modified thermosetting acrylic resins which are pigmented to yield a colored, glossy, durable enamel...