FORD SK-M99J9589-C
STONE PECK RESISTANT REPAIR MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 21 March 2012 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The materials defined by this specification are stone peck resistant repair materials for areas on which originally stone peck resistant material SK-M99J9587-A has been applied and has been damaged or scratched. Furthermore, the materials can be used as a primer on the underbody for very small spots which due to unavoidable process conditions, e.g. mounting of body skids, are only degreased, zinc phosphated or electrocoated.
SK-M99J9589-A is a waterborne stone peck resistant material.
SK-M99J9589-C is a two pack material and has only to be applied after addition of polyisocyanate hardener SK-M99J9610-A.
Document History