FORD - SK-M99J9589-C

STONE PECK RESISTANT REPAIR MATERIAL

inactive
Organization: FORD
Publication Date: 21 December 1994
Status: inactive
Page Count: 7
scope:

1. SCOPE

The materials defined by this specification are stone peck resistant repair materials for areas on which originally stone peck resistant material SK-M99J9587-A has been applied and has been damaged or scratched. Furthermore, the materials can be used as a primer on the underbody for very small spots which due to unavoidable process conditions, e. g. mounting of body skids, are only degreased, zinc phosphated or electrocoated. SK-M99J9589-A is a waterborne stone peck resistant material. SK-M99J9589-C is a two pack material and has only to be applied after addition of polyisocyanate hardener SK-M99J9610-A.

Document History

March 21, 2012
STONE PECK RESISTANT REPAIR MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are stone peck resistant repair materials for areas on which originally stone peck resistant material SK-M99J9587-A has been applied and has been damaged...
SK-M99J9589-C
December 21, 1994
STONE PECK RESISTANT REPAIR MATERIAL
1. SCOPE The materials defined by this specification are stone peck resistant repair materials for areas on which originally stone peck resistant material SK-M99J9587-A has been applied and has been...
January 1, 1994
STONE PECK RESISTANT REPAIR MATERIAL
A description is not available for this item.

References

Advertisement