DLA - SMD-5962-94503

MICROCIRCUIT, LINEAR, 2 GRAY SHADE, 160 OUTPUT BINARY COLUMN DRIVER/128 OUTPUT ROW DRIVER, MONOLITHIC SILICON, TAPE AUTOMATED BOND TECHNOLOGY

active, Most Current
Organization: DLA
Publication Date: 12 August 1994
Status: active
Page Count: 25
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices" and Appendix F of MIL-I-38535, "General provisions for TAB microcircuits". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MRG002-160A 160 Output binary column driver 02 MRG002-160B 128 Output row driver

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 and Appendix F of MIL-I-38535. Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated herein:

Outline letter Descriptive designator Terminals Package style Z See figure 1 232 Environmentally protected tape automated bond Y See figure 1 178 Environmentally protected tape automated bond

The lead finish shall be as specified in Appendix F of MIL-I-38535 for all device classes.

Supply voltage ranges: VDD - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - VCC to VEE + 35.0 V dc VCC - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - VDD to VSS −0.3 V dc VCC - VSS - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 7 V dc to 3 V dc VSS - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - VCC + 0.3 V dc to VEE V dc VEE - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - VSS to VDD − 35.0 V dc Output supply voltage difference (VDD - VEE) - - - - - - - - - - - - - - - 35 V dc LCD driving voltage (VLCD) - - - - - - - - - - - - - - - - - - - - - - - - VDD + 0.3 V dc to VEE − 0.3 V dc Output voltage for DIO1, DIO2, TDO (VOUTD) - - - - - - - - - - - - - - - - VCC + 0.3 V dc to VSS − 0.3 V dc Input voltages for all logic inputs (VIN) - - - - - - - - - - - - - - - - VCC + 0.3 V dc to VSS − 0.3 V dc Output voltage for 01 - 0160 (VOUTA) - - - - - - - - - - - - - - - - - - - VDD + 0.3 V dc to VEE − 0.3 V dc Input current (IIND) - - - - - - - - - - - - - - - - - - - - - - - - - - - ±10 mA Digital supply return (VDret) - - - - - - - - - - - - - - - - - - - - - - - VDD to VDD − 18 V dc Storage temperature - - - - - - - - - - - - - - - - - - - - - - - - - - - - −62°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - - +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - +300°C Power dissipation (PD) Chip-on-tape - - - - - - - - - - - - - - - - - - - - 375 mW Thermal resistance, case-to-ambient (ΘCA): Device type 01 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 17.9°C/W Maximum die temperature rise for the die at 100%: Device type 01 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 6.7°C

Supply voltage range: VCC - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc VEE - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −15.25 V dc to −14.75 V dc VDret - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +5.0 V dc VDD - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +14.75 V dc to +15.25 V dc VSS - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 0.0 V dc Logic input voltage range - - - - - - - - - - - - - - - - - - - - - 0 V dc to +5.0 V dc Maximum clock frequency - - - - - - - - - - - - - - - - - - - - - - 5 MHz Maximum test clock frequency - - - - - - - - - - - - - - - - - - - 3.5 MHz (see loading) Ambient operating temperature range - - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-94503
August 12, 1994
MICROCIRCUIT, LINEAR, 2 GRAY SHADE, 160 OUTPUT BINARY COLUMN DRIVER/128 OUTPUT ROW DRIVER, MONOLITHIC SILICON, TAPE AUTOMATED BOND TECHNOLOGY
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement