JSA - JIS G 3532

Low carbon steel wires

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 February 2011
Status: active
Page Count: 23
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

This Standard specifies the ordinary low carbon steel wire, low carbon steel wire for nail manufacturing. annealed low carbon steel wire and cold -reduced steel wire designed for the reinforcement of concrete or for use in welded fabric (hereafter referred to as "wire").

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 10544 : 1992 Cold-reduced steel wire for the reinforcement of concrete and the manufacture of welded fabric (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEG Guide 21-1.

Document History

JIS G 3532
February 21, 2011
Low carbon steel wires
This Standard specifies the ordinary low carbon steel wire, low carbon steel wire for nail manufacturing. annealed low carbon steel wire and cold –reduced steel wire designed for the reinforcement of...
June 20, 2000
Low Carbon Steel Wires
A description is not available for this item.
January 1, 1993
Low Carbon Steel Wires
A description is not available for this item.

References

Advertisement