JSA - JIS G 3505

Low carbon steel wire rods

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2017
Status: active
Page Count: 16
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steel bars and rods): 77.140.60
scope:

This Standard specifies low carbon steel wire rods (hereafter referred to as wire rods) to be used for the manufacture of the low carbon steel wire, zinc-coated low carbon steel wire, etc. It is not applicable to wire rods for core wire of electrodes.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 16120-1: 2011 Non-alloy steel wire rod for conversion to wire-Part 1: General requirements

ISO 16120-2: 2011 Non-alloy steel wire rod for conversion to wire-Part 2: Specific requirements for general-purpose wire rod (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3505
February 20, 2017
Low carbon steel wire rods
This Standard specifies low carbon steel wire rods (hereafter referred to as wire rods) to be used for the manufacture of the low carbon steel wire, zinc-coated low carbon steel wire, etc. It is not...
March 20, 2004
Low Carbon Steel Wire Rods
A description is not available for this item.
January 1, 1996
Low Carbon Steel Wire Rods Edition 1
A description is not available for this item.

References

Advertisement