JSA - JIS T 8147
Personal eye protectors
Organization: | JSA |
Publication Date: | 25 October 2016 |
Status: | active |
Page Count: | 28 |
ICS Code (Head protective equipment): | 13.340.20 |
scope:
This Standard specifies personal eye-protectors (hereafter referred to as eye-protectors) intended to protect the eyes of workers from airborne dust, chemical droplets, flying objects, etc and the replacement lenses and eyepieces It is not applicable to personal eye-protectors against optical radiations and for refraction correction
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4007: 2012 Personal protective equipment-Eye and face protection-Vocabular
ISO 4849: 1981 Personal eye-protectors-Speci
ISO 4854: 1981 Personal eye-protectors-Optic
ISO 4855: 1981 Personal eye-protectors-Non-o
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.