ASTM International - ASTM A877/A877M-10
Standard Specification for Steel Wire, Chromium-Silicon Alloy, Chrome-Silicon-Vanadium Alloy Valve Spring Quality
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Spring steels): | 77.140.25 |
scope:
1.1 This specification covers the highest quality of round and shaped chromium-silicon alloy steel valve spring wire, uniform in quality and temper, intended for the manufacture of valve springs and other springs requiring high-fatigue properties when used at moderately elevated temperatures. It is similar to the grade VD (referenced in EN 10270-2) intended for high fatigue levels. This wire shall be either in the annealed and cold-drawn or quenched and tempered condition as specified by purchaser.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other... View More
Document History