ASD-STAN - PREN 3333
Aerospace Series Aluminium Alloy (7475) Solution Treated and Artificially Aged (T762) Sheet-Bare 0,8 Less Than or Equal to a Less Than or Equal to 6 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 October 1988 |
| Status: | inactive |
| Page Count: | 4 |
Document History
March 1, 2003
Aerospace Series Aluminium Alloy AL-P7475-T762 Sheet and Strip 0,6 mm Less Than or Equal to a Less Than or Equal to 6 mm
This standard specifies the requirements relating to:
Aluminium alloy AL-P7475-
T762
Sheet and strip 0,6 mm < a<6 mm
for aerospace application.
February 1, 1999
Aerospace Series Aluminium Alloy AL-P7475-T762 Sheet and Strip 1 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
June 1, 1998
Aerospace Series Aluminium Alloy AL-P7475-T762 Sheet and Strip 0,6 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
PREN 3333
October 1, 1988
Aerospace Series Aluminium Alloy (7475) Solution Treated and Artificially Aged (T762) Sheet-Bare 0,8 Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.